935151424610-T3N
935151424610-T3N
Active
Description:  CAP SILICON 0.1UF 15% 11V 0402
Manufacturer:  Murata Manufacturing
History Price: $14.17
In Stock: 18310
935151424610-T3N vs 935156722456-T3S
Series
UBSC
ULSC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.1 µF
5600 pF
Tolerance
?5%
?5%
Voltage - Breakdown
11 V
30 V
ESL (Equivalent Series Inductance)
300 mOhms
500 mOhms
Applications
100pH
100pH
Features
High Stability
High Stability
Operating Temperature
High Reliability, Low Profile
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0402 (1005 Metric)
0201 (0603 Metric)
Size / Dimension
0.017" (0.44mm)
0.006" (0.14mm)
ESR (Equivalent Series Resistance)
0.047" L x 0.028" W (1.20mm x 0.70mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)