935151424610-T3N
935151424610-T3N
Active
Description:  CAP SILICON 0.1UF 15% 11V 0402
Manufacturer:  Murata Manufacturing
History Price: $14.17
In Stock: 47400
935151424610-T3N vs 935152493547-T3N
Series
UBSC
UBSC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.1 µF
0.047 µF
Tolerance
?5%
-
Voltage - Breakdown
11 V
11 V
ESL (Equivalent Series Inductance)
300 mOhms
-
Applications
100pH
-
Features
High Stability
High Stability, Wirebond and Embedded
Operating Temperature
High Reliability, Low Profile
High Reliability
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0402 (1005 Metric)
0201 (0603 Metric)
Size / Dimension
0.017" (0.44mm)
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.047" L x 0.028" W (1.20mm x 0.70mm)
0.031" L x 0.024" W (0.80mm x 0.60mm)