Packaging
Tape & Reel (TR),Cut Tape (CT)
Tray
Capacitance
0.1 µF
150 pF
Voltage - Breakdown
11 V
150 V
ESL (Equivalent Series Inductance)
300 mOhms
50pH
Applications
100pH
High Stability, Vertical Silicon Cap, Wirebond
Features
High Stability
High Reliability, Low Profile
Operating Temperature
High Reliability, Low Profile
-55℃ ~ 150℃
Package / Case
-55℃ ~ 150℃
Nonstandard Chip
Height
0402 (1005 Metric)
0.005" (0.12mm)
Size / Dimension
0.017" (0.44mm)
0.015" L x 0.015" W (0.38mm x 0.38mm)
ESR (Equivalent Series Resistance)
0.047" L x 0.028" W (1.20mm x 0.70mm)
50 mOhms