935146522310-W0T
935146522310-W0T
Active
Description:  CAP SILICON 100PF 15% 150V SMD
Manufacturer:  Murata Manufacturing
History Price: $4.53
In Stock: 43100
935146522310-W0T vs 935156424610-T3N
Series
WLSC
ULSC
Packaging
Tray
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
100 pF
0.1 µF
Tolerance
?5%
?5%
Voltage - Breakdown
150 V
11 V
ESL (Equivalent Series Inductance)
50pH
500 mOhms
Applications
High Stability, Vertical Silicon Cap, Wirebond
100pH
Features
High Reliability, Low Profile
High Stability
Operating Temperature
-55℃ ~ 150℃
High Reliability, Low Profile
Package / Case
Nonstandard Chip
-55℃ ~ 150℃
Height
0.005" (0.12mm)
0402 (1005 Metric)
Size / Dimension
0.010" L x 0.010" W (0.25mm x 0.25mm)
0.006" (0.14mm)
ESR (Equivalent Series Resistance)
50 mOhms
0.047" L x 0.028" W (1.20mm x 0.70mm)