93026-46KS
93026-46KS
Active
Description:  ST110-75T2KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-46KS Datasheet
History Price: $75.27
In Stock: 38800
93026-46KS vs 93026-40KS
Series
SuperTan?, DLA 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
110 µF
680 µF
Tolerance
?0%
?0%
Voltage - Rated
75 V
50 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.3Ohm @ 120Hz
700mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
T4
Features
General Purpose
Wet Tantalum
Failure Rate
-
-
Ratings
-
-