Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Silicon Capacitors
/ MACOM Technology 9123RK
9123RK
Active
Silicon Capacitors
Description:
CAP SILICON 23PF 10% 100V SMD
Manufacturer:
MACOM Technology
Datasheet:
9123RK Datasheet
History Price: $3.8491
In Stock: 30200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9123RK vs 9122RK
Part No
9123RK
9122RK
Category
Silicon Capacitors
Silicon Capacitors
Manufacturer
MACOM Technology
MACOM Technology
Series
91
91
Packaging
Tray
Tray
Status
Active
Active
Capacitance
23 pF
22 pF
Tolerance
?0%
?0%
Voltage - Breakdown
-
-
ESL (Equivalent Series Inductance)
-
-
Applications
High Stability
High Stability
Features
High Reliability
High Reliability
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
Nonstandard Chip
Nonstandard Chip
Height
0.006" (0.15mm)
0.006" (0.15mm)
Size / Dimension
0.020" L x 0.020" W (0.51mm x 0.51mm)
0.020" L x 0.020" W (0.51mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
-