890744429005CS
890744429005CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $22.61
In Stock: 11400
890744429005CS vs 890724427001CS
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
40 µF
1 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1200V (1.2kV)
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
86 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial
Height - Seated (Max)
2.244" L x 1.772" W (57.00mm x 45.00mm)
1.260" L x 0.354" W (32.00mm x 9.00mm)
Termination
2.598" (66.00mm)
0.748" (19.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-