Series
WCAP-FTDB
WCAP-FTBE
Voltage Rating - DC
1200V (1.2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
6 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 4 Leads
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
2.244" L x 1.772" W (57.00mm x 45.00mm)
0.630" (16.00mm)
Termination
2.598" (66.00mm)
PC Pins
Lead Spacing
PC Pins
0.591" (15.00mm)
Applications
2.067" (52.50mm)
General Purpose
Ratings
DC Link, DC Filtering
-
ESR (Equivalent Series Resistance)
-
-