890744428006CS
890744428006CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $16.74
In Stock: 49200
890744428006CS vs 890443322001CS
Series
WCAP-FTDB
WCAP-FTBP
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
25 µF
0.1 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1200V (1.2kV)
160V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.8 mOhms
-40℃ ~ 105℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 4 Leads
0.413" L x 0.197" W (10.50mm x 5.00mm)
Height - Seated (Max)
1.654" L x 1.772" W (42.00mm x 45.00mm)
0.472" (12.00mm)
Termination
2.402" (61.00mm)
PC Pins
Lead Spacing
PC Pins
0.295" (7.50mm)
Applications
1.476" (37.50mm)
General Purpose
Ratings
DC Link, DC Filtering
-
Features
-
-
ESR (Equivalent Series Resistance)
-
21.67 mOhms