890734428004CS
890734428004CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $11.16
In Stock: 43700
890734428004CS vs 890484428002CS
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
15 µF
35 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1100V (1.1kV)
500V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
9.7 mOhms
-40℃ ~ 105℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial - 4 Leads
Size / Dimension
Radial - 4 Leads
1.654" L x 0.945" W (42.00mm x 24.00mm)
Height - Seated (Max)
1.654" L x 1.181" W (42.00mm x 30.00mm)
1.457" (37.00mm)
Termination
1.811" (46.00mm)
PC Pins
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
1.476" (37.50mm)
DC Link, DC Filtering
Ratings
DC Link, DC Filtering
-
Features
-
-
ESR (Equivalent Series Resistance)
-
8 mOhms