Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890734427005CS
890734427005CS
Active
Film Capacitors
Description:
WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:
Wurth Elektronik
Datasheet:
890734427005CS Datasheet
History Price: $3.22
In Stock: 12600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890734427005CS vs 890414027006CS
Part No
890734427005CS
890414027006CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTDB
WCAP-FTXH
Packaging
Tray
Tray
Status
Active
Active
Capacitance
3 µF
0.82 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
1100V (1.1kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
20.4 mOhms
-40℃ ~ 110℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial - 4 Leads
Size / Dimension
Radial - 4 Leads
1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Max)
1.260" L x 0.630" W (32.00mm x 16.00mm)
0.803" (20.40mm)
Termination
1.220" (31.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.083" (27.50mm)
EMI, RFI Suppression
Ratings
DC Link, DC Filtering
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-