890493428013CS
890493428013CS
Active
Description:  CAP FILM 4.7UF 10% 1KVDC RADIAL
Manufacturer:  Wurth Elektronik
History Price: $9.37
In Stock: 1600
890493428013CS vs 890734428004CS
Series
WCAP-FTBE
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
4.7 µF
15 µF
Tolerance
?0%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1000V (1kV)
1100V (1.1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
9.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.654" L x 1.220" W (42.00mm x 31.00mm)
Radial - 4 Leads
Height - Seated (Max)
1.732" (44.00mm)
1.654" L x 1.181" W (42.00mm x 30.00mm)
Termination
PC Pins
1.811" (46.00mm)
Lead Spacing
1.476" (37.50mm)
PC Pins
Applications
General Purpose
1.476" (37.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-