Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890493428013CS
890493428013CS
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 1KVDC RADIAL
Manufacturer:
Wurth Elektronik
Datasheet:
890493428013CS Datasheet
History Price: $9.37
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890493428013CS vs 890493422002CS
Part No
890493428013CS
890493422002CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTBE
WCAP-FTBE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
10000 pF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
1000V (1kV)
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.654" L x 1.220" W (42.00mm x 31.00mm)
0.413" L x 0.236" W (10.50mm x 6.00mm)
Height - Seated (Max)
1.732" (44.00mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
0.295" (7.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-