890493428013CS
890493428013CS
Active
Description:  CAP FILM 4.7UF 10% 1KVDC RADIAL
Manufacturer:  Wurth Elektronik
History Price: $9.37
In Stock: 1600
890493428013CS vs 890443323004CS
Series
WCAP-FTBE
WCAP-FTBP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
0.33 µF
Tolerance
?0%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1000V (1kV)
160V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.654" L x 1.220" W (42.00mm x 31.00mm)
0.512" L x 0.236" W (13.00mm x 6.00mm)
Height - Seated (Max)
1.732" (44.00mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
0.394" (10.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
19.76 mOhms