890493427007CS
890493427007CS
Active
Description:  CAP FILM 0.47UF 10% 1KVDC RADIAL
Manufacturer:  Wurth Elektronik
History Price: $4.06
In Stock: 20500
890493427007CS vs 890744428006CS
Series
WCAP-FTBE
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.47 µF
25 µF
Tolerance
?0%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1000V (1kV)
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
4.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.827" (21.00mm)
1.654" L x 1.772" W (42.00mm x 45.00mm)
Termination
PC Pins
2.402" (61.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
General Purpose
1.476" (37.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-