890484429001CS
890484429001CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $24.31
In Stock: 33900
890484429001CS vs 890734427005CS
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
75 µF
3 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
500V
1100V (1.1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
20.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial - 4 Leads
Through Hole
Size / Dimension
2.244" L x 1.161" W (57.00mm x 29.50mm)
Radial - 4 Leads
Height - Seated (Max)
1.752" (44.50mm)
1.260" L x 0.630" W (32.00mm x 16.00mm)
Termination
PC Pins
1.220" (31.00mm)
Lead Spacing
2.067" (52.50mm)
PC Pins
Applications
DC Link, DC Filtering
1.083" (27.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
5.5 mOhms
-