Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890484429001CS
890484429001CS
Active
Film Capacitors
Description:
WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:
Wurth Elektronik
Datasheet:
890484429001CS Datasheet
History Price: $24.31
In Stock: 33900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890484429001CS vs 890494429005CS
Part No
890484429001CS
890494429005CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
75 µF
50 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
500V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial - 4 Leads
Through Hole
Size / Dimension
2.244" L x 1.161" W (57.00mm x 29.50mm)
Radial - 4 Leads
Height - Seated (Max)
1.752" (44.50mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.205" (56.00mm)
Lead Spacing
2.067" (52.50mm)
PC Pins
Applications
DC Link, DC Filtering
2.067" (52.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
5.5 mOhms
-