890484429001CS
890484429001CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $24.31
In Stock: 33900
890484429001CS vs 890414027009CS
Series
WCAP-FTDB
WCAP-FTXH
Packaging
Tray
Tray
Status
Active
Active
Capacitance
75 µF
1.5 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
500V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Radial
Size / Dimension
2.244" L x 1.161" W (57.00mm x 29.50mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
1.752" (44.50mm)
0.870" (22.10mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
1.083" (27.50mm)
Applications
DC Link, DC Filtering
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
5.5 mOhms
-