Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890484427001CS
890484427001CS
Active
Film Capacitors
Description:
WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:
Wurth Elektronik
Datasheet:
890484427001CS Datasheet
History Price: $2.98
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890484427001CS vs 890744427005CS
Part No
890484427001CS
890744427005CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
500V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
12.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Radial
Height - Seated (Max)
0.827" (21.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.496" (38.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
DC Link, DC Filtering
1.083" (27.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
21.9 mOhms
-