890484427001CS
890484427001CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $2.98
In Stock: 21700
890484427001CS vs 890494429005CS
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
5 µF
50 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
500V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.827" (21.00mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.205" (56.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
DC Link, DC Filtering
2.067" (52.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
21.9 mOhms
-