890443325010CS
890443325010CS
Active
Description:  CAP FILM 2.2UF 5% 160VDC RAD
Manufacturer:  Wurth Elektronik
History Price: $1.93
In Stock: 28400
890443325010CS vs 890493425009CS
Series
WCAP-FTBP
WCAP-FTBE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
0.1 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
160V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.394" W (18.00mm x 10.00mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
0.689" (17.50mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.591" (15.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
10.5 mOhms
-