Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890443323004CS
890443323004CS
Active
Film Capacitors
Description:
CAP FILM 0.33UF 5% 160VDC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890443323004CS Datasheet
History Price: $0.68
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890443323004CS vs 890494428004CS
Part No
890443323004CS
890494428004CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTBP
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.33 µF
25 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
160V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.512" L x 0.236" W (13.00mm x 6.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.512" (13.00mm)
1.654" L x 1.378" W (42.00mm x 35.00mm)
Termination
PC Pins
2.008" (51.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
General Purpose
1.476" (37.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
19.76 mOhms
-