890414028003CS
890414028003CS
Active
Description:  WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:  Wurth Elektronik
History Price: $5.45
In Stock: 35100
890414028003CS vs 890443323004CS
Series
WCAP-FTXH
WCAP-FTBP
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
6.8 µF
0.33 µF
Tolerance
?0%
?%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
160V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.614" L x 0.787" W (41.00mm x 20.00mm)
0.512" L x 0.236" W (13.00mm x 6.00mm)
Height - Seated (Max)
1.394" (35.40mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
0.394" (10.00mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
19.76 mOhms