Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890414028003CS
890414028003CS
Active
Film Capacitors
Description:
WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:
Wurth Elektronik
Datasheet:
890414028003CS Datasheet
History Price: $5.45
In Stock: 35100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890414028003CS vs 890414027009CS
Part No
890414028003CS
890414027009CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTXH
WCAP-FTXH
Packaging
Tray
Tray
Status
Active
Active
Capacitance
6.8 µF
1.5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
310V
Voltage Rating - DC
630V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.614" L x 0.787" W (41.00mm x 20.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
1.394" (35.40mm)
0.870" (22.10mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
1.083" (27.50mm)
Applications
EMI, RFI Suppression
EMI, RFI Suppression
Ratings
X2
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-