890414027009CS
890414027009CS
Active
Description:  WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:  Wurth Elektronik
History Price: $2.69
In Stock: 10700
890414027009CS vs 890744428006CS
Series
WCAP-FTXH
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
1.5 µF
25 µF
Tolerance
?0%
?%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
4.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.260" L x 0.512" W (32.00mm x 13.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.870" (22.10mm)
1.654" L x 1.772" W (42.00mm x 45.00mm)
Termination
PC Pins
2.402" (61.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
EMI, RFI Suppression
1.476" (37.50mm)
Ratings
X2
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-