890414027007CS
890414027007CS
Active
Description:  WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:  Wurth Elektronik
History Price: $1.62
In Stock: 29600
890414027007CS vs 890443322001CS
Series
WCAP-FTXH
WCAP-FTBP
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
1 µF
0.1 µF
Tolerance
?0%
?%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
160V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
0.413" L x 0.197" W (10.50mm x 5.00mm)
Height - Seated (Max)
0.791" (20.10mm)
0.472" (12.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.295" (7.50mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
21.67 mOhms