Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890324025009
890324025009
Active
Film Capacitors
Description:
CAP FILM 0.047UF 10% 275VAC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890324025009 Datasheet
History Price: $0.39
In Stock: 37900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890324025009 vs 890414027010CS
Part No
890324025009
890414027010CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTX2
WCAP-FTXH
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.047 µF
1.8 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
310V
Voltage Rating - DC
-
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.197" W (18.00mm x 5.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
0.453" (11.50mm)
0.882" (22.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
1.083" (27.50mm)
Applications
EMI, RFI Suppression
EMI, RFI Suppression
Ratings
X2
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-