890324025006
890324025006
Active
Description:  CAP FILM 0.033UF 10% 275VAC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.39
In Stock: 25700
890324025006 vs 890443326007CS
Series
WCAP-FTX2
WCAP-FTBP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.033 µF
3.3 µF
Tolerance
?0%
?%
Voltage Rating - AC
275V
-
Voltage Rating - DC
-
160V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.197" W (18.00mm x 5.00mm)
1.024" L x 0.354" W (26.00mm x 9.00mm)
Height - Seated (Max)
0.453" (11.50mm)
0.748" (19.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.886" (22.50mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
16.26 mOhms