890324023021
890324023021
Active
Description:  CAP FILM 0.082UF 10% 275VAC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.43
In Stock: 14700
890324023021 vs 890744428006CS
Series
WCAP-FTX2
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.082 µF
25 µF
Tolerance
?0%
?%
Voltage Rating - AC
275V
-
Voltage Rating - DC
-
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
4.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.512" L x 0.276" W (13.00mm x 7.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.532" (13.50mm)
1.654" L x 1.772" W (42.00mm x 45.00mm)
Termination
PC Pins
2.402" (61.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression
1.476" (37.50mm)
Ratings
X2
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-