890324023021
890324023021
Active
Description:  CAP FILM 0.082UF 10% 275VAC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.43
In Stock: 14700
890324023021 vs 890414028003CS
Series
WCAP-FTX2
WCAP-FTXH
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.082 µF
6.8 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
310V
Voltage Rating - DC
-
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.512" L x 0.276" W (13.00mm x 7.00mm)
1.614" L x 0.787" W (41.00mm x 20.00mm)
Height - Seated (Max)
0.532" (13.50mm)
1.394" (35.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.476" (37.50mm)
Applications
EMI, RFI Suppression
EMI, RFI Suppression
Ratings
X2
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-