Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890324022017
890324022017
Active
Film Capacitors
Description:
CAP FILM 0.068UF 10% 275VAC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890324022017 Datasheet
History Price: $0.51
In Stock: 41500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890324022017 vs 890494429005CS
Part No
890324022017
890494429005CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTX2
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.068 µF
50 µF
Tolerance
?0%
?%
Voltage Rating - AC
275V
-
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.394" L x 0.236" W (10.00mm x 6.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.492" (12.50mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.205" (56.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
EMI, RFI Suppression
2.067" (52.50mm)
Ratings
X2
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-