Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890324022017
890324022017
Active
Film Capacitors
Description:
CAP FILM 0.068UF 10% 275VAC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890324022017 Datasheet
History Price: $0.51
In Stock: 41500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
890324022017 vs 890493422002CS
Part No
890324022017
890493422002CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTX2
WCAP-FTBE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.068 µF
10000 pF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
-
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.394" L x 0.236" W (10.00mm x 6.00mm)
0.413" L x 0.236" W (10.50mm x 6.00mm)
Height - Seated (Max)
0.492" (12.50mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.295" (7.50mm)
0.295" (7.50mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-