Series
WCAP-PSLC
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
180 µF
150 µF
Voltage - Rated
35 V
16 V
ESR (Equivalent Series Resistance)
22mOhm
50mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
90 mA @ 100 Hz
Ripple Current @ High Frequency
205 mA @ 120 Hz
900 mA @ 100 kHz
Lead Spacing
4.1 A @ 100 kHz
-
Size / Dimension
-
0.248" Dia (6.30mm)
Height - Seated (Max)
0.394" Dia (10.00mm)
0.240" (6.10mm)
Surface Mount Land Size
0.500" (12.70mm)
0.256" L x 0.256" W (6.50mm x 6.50mm)
Mounting Type
0.406" L x 0.406" W (10.30mm x 10.30mm)
Surface Mount
Package / Case
Surface Mount
Radial, Can - SMD