Series
WCAP-PSLC
WCAP-HSG5
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
35 V
50 V
ESR (Equivalent Series Resistance)
22mOhm
30mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
180 mA @ 100 Hz
Ripple Current @ High Frequency
205 mA @ 120 Hz
1.8 A @ 100 kHz
Lead Spacing
4.1 A @ 100 kHz
-
Size / Dimension
-
0.315" Dia (8.00mm)
Height - Seated (Max)
0.394" Dia (10.00mm)
0.425" (10.80mm)
Surface Mount Land Size
0.500" (12.70mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
0.406" L x 0.406" W (10.30mm x 10.30mm)
Surface Mount
Package / Case
Surface Mount
Radial, Can - SMD