875015019005
875015019005
Active
Description:  CAP ALUM POLY 330UF 20% 4V SMD
Manufacturer:  Wurth Elektronik
History Price: $2.17
In Stock: 7700
875015019005 vs 875585561007
Series
WCAP-PHGP
WCAP-HSAH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Hybrid
Capacitance
330 µF
470 µF
Tolerance
±20%
±20%
Voltage - Rated
4 V
25 V
ESR (Equivalent Series Resistance)
15mOhm
16mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
226 mA @ 100 Hz
Ripple Current @ High Frequency
5.1 A @ 100 kHz
2.26 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.079" (2.00mm)
0.500" (12.70mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
Radial, Can - SMD