☰
600D565F250DD4
600D565F250DD4
Discontinued
Description:  CAP ALUM 5.6UF 250V AXIAL
Manufacturer:  Vishay Sprague
History Price: Discontinued
In Stock: 23440
600D565F250DD4 vs 600D227F030DG4
Series
600D
600D
Packaging
Tray
Tray
Status
Discontinued
Active
Capacitance
5.6 µF
220 µF
Tolerance
-10%, +50%
-10%, +50%
Voltage - Rated
250 V
30 V
ESR (Equivalent Series Resistance)
23.1Ohm @ 120Hz
675mOhm @ 120Hz
Lifetime @ Temp.
-
-
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
42 mA @ 120 Hz
285 mA @ 120 Hz
Size / Dimension
58.8 mA @ 1 kHz
307.8 mA @ 1 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.375" Dia x 0.937" L (9.52mm x 23.80mm)
0.375" Dia x 1.375" L (9.53mm x 34.93mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can