505PHC850K
505PHC850K
Active
Description:  CAP FILM 5UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   505PHC850K Datasheet
History Price: Active
In Stock: 31500
505PHC850K vs 505PHC700K
Series
PHC
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
5 µF
5 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
400V
Voltage Rating - DC
850V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
5.8 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.496" Dia x 2.165" L (38.00mm x 55.00mm)
1.201" Dia x 2.323" L (30.50mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL