Voltage Rating - AC
500V
160V
Voltage Rating - DC
850V
370V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.4 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.496" Dia x 2.165" L (38.00mm x 55.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
-
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Motor Run
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-