Voltage Rating - AC
350V
500V
Voltage Rating - DC
600V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
3.3 mOhms
0.1 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Nonstandard
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
3.071" L x 3.071" W (78.00mm x 78.00mm)
Termination
1.457" (37.00mm)
1.358" (34.50mm)
Lead Spacing
PC Pins
Threaded, Female
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
-