475PSB700K2R
475PSB700K2R
Active
Description:  CAP FILM 4.7UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 4500
475PSB700K2R vs 475PPB250K
Series
PSB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
160V
Voltage Rating - DC
700V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.9 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
1.969" (50.00mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
1.083" (27.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-