475PPS700K
475PPS700K
Active
Description:  CAP FILM 4.7UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PPS700K Datasheet
History Price: Active
In Stock: 23400
475PPS700K vs 475MWR063K
Series
PPS
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
40V
Voltage Rating - DC
700V
63V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.3 mOhms
-
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
0.492" Dia x 1.142" L (12.50mm x 29.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR