Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
420V
310V
Voltage Rating - DC
700V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.3 mOhms
-
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 110℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
1.220" L x 0.748" W (31.00mm x 19.00mm)
Termination
-
1.291" (32.80mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
EMI, RFI Suppression
ESR (Equivalent Series Resistance)
-
-