Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
420V
80V
Voltage Rating - DC
700V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.3 mOhms
6 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
6-SMD, Gull Wing
Height - Seated (Max)
1.142" Dia x 2.323" L (29.00mm x 59.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.248" (6.30mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
EMI, RFI Suppression; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
-
Low ESR, High Temperature