Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475PPA850KS
475PPA850KS
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 850VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475PPA850KS Datasheet
History Price: Active
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475PPA850KS vs 475K100CS4G
Part No
475PPA850KS
475K100CS4G
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PPA
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.4 mOhms
6 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
6-SMD, Gull Wing
Height - Seated (Max)
1.634" Dia x 2.323" L (41.50mm x 59.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.252" (6.40mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL