475PHC850K
475PHC850K
Active
Description:  CAP FILM 4.7UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PHC850K Datasheet
History Price: Active
In Stock: 49000
475PHC850K vs 475MKP275KH
Series
PHC
MKP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
310V
Voltage Rating - DC
850V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.5 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 110℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
1.220" L x 0.787" W (31.00mm x 20.00mm)
Termination
-
1.213" (30.80mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression
Features
-
X2
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-