475PHC850K
475PHC850K
Active
Description:  CAP FILM 4.7UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PHC850K Datasheet
History Price: Active
In Stock: 49000
475PHC850K vs 475K100CS4G
Series
PHC
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.5 mOhms
6 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
6-SMD, Gull Wing
Height - Seated (Max)
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.252" (6.40mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL