475PHC400K
475PHC400K
Active
Description:  CAP FILM 4.7UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475PHC400K Datasheet
History Price: $5.88
In Stock: 5700
475PHC400K vs 475MWR063K
Series
PHC
MWR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
40V
Voltage Rating - DC
400V
63V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
7.6 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
0.492" Dia x 1.142" L (12.50mm x 29.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR