Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
220V
310V
Voltage Rating - DC
330V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.3 mOhms
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 110℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.866" Dia x 1.339" L (22.00mm x 34.00mm)
1.220" L x 0.787" W (31.00mm x 20.00mm)
Termination
-
1.213" (30.80mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-