475PHB850K4R
475PHB850K4R
Active
Description:  CAP FILM 4.7UF 10% 850VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 12400
475PHB850K4R vs 475K100CS4
Series
PHB
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.1 mOhms
6 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
6-DIP
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
1.772" (45.00mm)
0.252" (6.40mm)
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
0.394" (10.00mm)
Ratings
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL