Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
275V
450V
Voltage Rating - DC
400V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.9 mOhms
2.1 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
1.102" (28.00mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
2.067" (52.50mm)
Ratings
High Frequency, Switching
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
-